Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-24
Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-24
Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-24
Manufacturer: Infineon Technologies
Win Source Part Number: 899921-TLE94106ESXUM
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-24
Package: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE94106
Categories: Integrated Circuits (ICs)
Case / Package: PG-TSDSO-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE94106ESXUMA1DKR, TLE94106ESXUMA1CT, TLE94106ESXUMA1-ND, TLE94106ESXUMA1TR, SP001686398
IC HALF BRIDGE DRIVER 2A 24TSDSO
Half Bridge (6) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-24
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TLE94106ESXUMA1TR-ND | 899921-TLE94106ESXUMA1 | TLE94106ESXUMA1 | TLE94106ESXUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - TLE94106ESXUMA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | TSSOP; "24-TSSOP (0.154"", 3.90mm Width) Exposed Pad" | PG-TSDSO-24 | SSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.154\", 3.90mm Width) Exposed Pad |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |