Manufacturer: Infineon Technologies
Win Source Part Number: 088748-TLE84106EL
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 7 V to 18 V
Rds On (Typ): 800 mOhm LS, 800 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSOP-24-4
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 088748-TLE84106EL |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - TLE84106EL |
| Supply Voltage | 3 to 5.5 volts |