Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET PG-DSO-12-17
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET PG-DSO-12-17
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET PG-DSO-12-17
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET PG-DSO-12-17
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TLE9201SGAUMA1CT-ND | TLE9201SGAUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 5 to 28 volts | 5 to 28 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | "12-BSOP (0.295"", 7.50mm Width) Exposed Pad" | SOP; 12-BSOP (0.295\", 7.50mm Width) Exposed Pad |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |