Win Source Part Number: 1099774-TLE9183QKXUM
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,900
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 448-TLE9183QKXUMA1TR
Base Product Number: TLE9183
DRIVER_IC Product overview: TLE9183QKXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TLE9183QKXUMA1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1099774-TLE9183QKXUMA1 | 730-TLE9183QKXUMA1 | 448-TLE9183QKXUMA1DKR-ND | TLE9183QKXUMA1 | TLE9183QKXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | ||
| Number of Outputs | 1; 1 Output | ||||
| Supply Voltage | 5.5 to 40 volts |