Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers TLE94112ESXUMA1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration: Half Bridge (12) Applications: DC Motors, General Purpose Interface: Logic, PWM, SPI Load Type: Inductive, Capacitive, Resistive Rds On (Typ): 1.3Ohm LS, 1.3Ohm HS
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration: Half Bridge (12) Applications: DC Motors, General Purpose Interface: Logic, PWM, SPI Load Type: Inductive, Capacitive, Resistive Rds On (Typ): 1.3Ohm LS, 1.3Ohm HS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration: Half Bridge (12) Applications: DC Motors, General Purpose Interface: Logic, PWM, SPI Load Type: Inductive, Capacitive, Resistive Rds On (Typ): 1.3Ohm LS, 1.3Ohm HS

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Configuration: Half Bridge (12)
Applications: DC Motors, General Purpose
Interface: Logic, PWM, SPI
Load Type: Inductive, Capacitive, Resistive
Rds On (Typ): 1.3Ohm LS, 1.3Ohm HS

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-TLE94112ESXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-TLE94112ESXUMA1DKR-ND
Full, Half-Bridge (H Bridge) Drivers 448-TLE94112ESXUMA1DKR-ND
Half Bridge (12) Driver DC Motors, General Purpose PG-TSDSO-24

Half Bridge (12) Driver DC Motors, General Purpose PG-TSDSO-24

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-TLE94112ESXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-TLE94112ESXUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers 448-TLE94112ESXUMA1TR-ND
Half Bridge (12) Driver DC Motors, General Purpose PG-TSDSO-24

Half Bridge (12) Driver DC Motors, General Purpose PG-TSDSO-24

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 448-TLE94112ESXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
448-TLE94112ESXUMA1CT-ND
Full, Half-Bridge (H Bridge) Drivers 448-TLE94112ESXUMA1CT-ND
Half Bridge (12) Driver DC Motors, General Purpose PG-TSDSO-24

Half Bridge (12) Driver DC Motors, General Purpose PG-TSDSO-24

Buy Now Datasheet
Full Half-Bridge Drivers - TLE94112ESXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
TLE94112ESXUMA1
Full Half-Bridge Drivers TLE94112ESXUMA1
Half Bridge (12) Driver DC Motors, General Purpose PG-TSDSO-24

Half Bridge (12) Driver DC Motors, General Purpose PG-TSDSO-24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 448-TLE94112ESXUMA1DKR-ND TLE94112ESXUMA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1212RHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74AUP1G126GM/S500, - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330J-A00223-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details