Power Switch/Driver 1:2 N-Channel 210mA PG-SSOP-24-7
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLE7240SLXUMA1 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | Low-side |
| Number of Outputs | 8 |
| Output Configuration | Inverting |
| Output Current | 0.2100 amps |