Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers TLE84106ELXUMA1

Description
Half Bridge (6) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4
Request a Quote Datasheet
Description
Half Bridge (6) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - TLE84106ELXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
TLE84106ELXUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers TLE84106ELXUMA1TR-ND
Half Bridge (6) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Half Bridge (6) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - TLE84106ELXUMA1 - 116037-TLE84106ELXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TLE84106ELXUMA1
116037-TLE84106ELXUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - TLE84106ELXUMA1 116037-TLE84106ELXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 116037-TLE84106ELXUM A1 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 7 V to 18 V Rds On (Typ): 800 mOhm LS, 800 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24-4 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 116037-TLE84106ELXUMA1
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 7 V to 18 V
Rds On (Typ): 800 mOhm LS, 800 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSOP-24-4
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Full Half-Bridge Drivers - TLE84106ELXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
TLE84106ELXUMA1
Full Half-Bridge Drivers TLE84106ELXUMA1
Half Bridge (6) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Half Bridge (6) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number TLE84106ELXUMA1TR-ND 116037-TLE84106ELXUMA1 TLE84106ELXUMA1
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - TLE84106ELXUMA1 Full Half-Bridge Drivers
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" SOP; SSOP; PG-SSOP-24-4 SOP; SSOP; 24-LSSOP (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-1EBN1001AEXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type High-Side or Low-Side
Number of Outputs 2; 2
Supply Voltage 13 to 18 volts
View Details
7 suppliers
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6821SLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers