Infineon Technologies AG MOSFET Transistor IGOT60R070D1AUMA3

Description
GANFET N-CH Product overview: IGOT60R070D1AUMA3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IGOT60R070D1AUMA 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GANFET N-CH Product overview: IGOT60R070D1AUMA3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IGOT60R070D1AUMA 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-IGOT60R070D1AUMA3
MOSFET Transistor 278-IGOT60R070D1AUMA3
GANFET N-CH Product overview: IGOT60R070D1AUMA3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IGOT60R070D1AUMA 3 can be used for catalog matching and distributor lookup.

GANFET N-CH Product overview: IGOT60R070D1AUMA3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IGOT60R070D1AUMA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IGOT60R070D1AUMA3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IGOT60R070D1AUMA3TR-ND
Single FETs, MOSFETs 448-IGOT60R070D1AUMA3TR-ND
N-Channel 600V 31A (Tc) 125W (Tc) Surface Mount PG-DSO-20-87

N-Channel 600V 31A (Tc) 125W (Tc) Surface Mount PG-DSO-20-87

Buy Now Datasheet
Single FETs, MOSFETs - 448-IGOT60R070D1AUMA3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IGOT60R070D1AUMA3CT-ND
Single FETs, MOSFETs 448-IGOT60R070D1AUMA3CT-ND
N-Channel 600V 31A (Tc) 125W (Tc) Surface Mount PG-DSO-20-87

N-Channel 600V 31A (Tc) 125W (Tc) Surface Mount PG-DSO-20-87

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: CoolGaN™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 600 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: CoolGaN™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 600 V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IGOT60R070D1AUMA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IGOT60R070D1AUMA3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IGOT60R070D1AUMA3
GANFET N-CH

GANFET N-CH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-IGOT60R070D1AUMA3 448-IGOT60R070D1AUMA3TR-ND IGOT60R070D1AUMA3
Product Name MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 125 milliwatts
Unlock Full Specs
to access all available technical data