Infineon Technologies AG Single FETs, MOSFETs IGT60R190D1SATMA1

Description
N-Channel 600V 12.5A (Tc) 55.5W (Tc) Surface Mount PG-HSOF-8-3
Request a Quote Datasheet
Description
N-Channel 600V 12.5A (Tc) 55.5W (Tc) Surface Mount PG-HSOF-8-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IGT60R190D1SATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IGT60R190D1SATMA1TR-ND
Single FETs, MOSFETs IGT60R190D1SATMA1TR-ND
N-Channel 600V 12.5A (Tc) 55.5W (Tc) Surface Mount PG-HSOF-8-3

N-Channel 600V 12.5A (Tc) 55.5W (Tc) Surface Mount PG-HSOF-8-3

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IGT60R190D1SATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IGT60R190D1SATMA1
GANFET N-CH 600V 12.5A 8HSOF

GANFET N-CH 600V 12.5A 8HSOF

Supplier's Site
Mosfet, N-Ch, 600V, 12.5A, 55.5W; Transistor Polarity Infineon - 84AC1772 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 12.5A, 55.5W; Transistor Polarity Infineon
84AC1772
Mosfet, N-Ch, 600V, 12.5A, 55.5W; Transistor Polarity Infineon 84AC1772
MOSFET, N-CH, 600V, 12.5A, 55.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 12.5A, 55.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 600V CoolGaN Power Transistor

MOSFET 600V CoolGaN Power Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IGT60R190D1SATMA1TR-ND IGT60R190D1SATMA1 84AC1772 IGT60R190D1SATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 12.5A, 55.5W; Transistor Polarity Infineon MOSFET
Polarity N-Channel
Transistor Technology / Material Gallium Nitride
Package Type 8-PowerSFN 8-PowerSFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
Transistor - 17280780 - Radwell International
Infineon Technologies AG
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details