Infineon Technologies AG Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs IGLD60R070D1AUMA3

Description
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: CoolGaN™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 600 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: CoolGaN™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 600 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: CoolGaN™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: GaNFET (Gallium Nitride) Drain to Source Voltage (Vdss): 600 V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: CoolGaN™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss): 600 V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
 - IGLD60R070D1AUMA3 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IGLD60R070D1AUMA3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IGLD60R070D1AUMA3TR-ND
Single FETs, MOSFETs 448-IGLD60R070D1AUMA3TR-ND
N-Channel 600V 15A (Tc) 114W (Tc) Surface Mount PG-LSON-8-1

N-Channel 600V 15A (Tc) 114W (Tc) Surface Mount PG-LSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-IGLD60R070D1AUMA3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IGLD60R070D1AUMA3CT-ND
Single FETs, MOSFETs 448-IGLD60R070D1AUMA3CT-ND
N-Channel 600V 15A (Tc) 114W (Tc) Surface Mount PG-LSON-8-1

N-Channel 600V 15A (Tc) 114W (Tc) Surface Mount PG-LSON-8-1

Buy Now Datasheet
MOSFETs - 2732749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732749
MOSFETs 2732749
Infineon IGLD60R070D1AUMA3

Infineon IGLD60R070D1AUMA3

Supplier's Site
MOSFETs - 2732750 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732750
MOSFETs 2732750
Infineon IGLD60R070D1AUMA3

Infineon IGLD60R070D1AUMA3

Supplier's Site
Singapore, Singapore
MOSFET Transistor
278-IGLD60R070D1AUMA3
MOSFET Transistor 278-IGLD60R070D1AUMA3
GANFET N-CH Product overview: IGLD60R070D1AUMA3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IGLD60R070D1AUMA 3 can be used for catalog matching and distributor lookup.

GANFET N-CH Product overview: IGLD60R070D1AUMA3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IGLD60R070D1AUMA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IGLD60R070D1AUMA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IGLD60R070D1AUMA3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IGLD60R070D1AUMA3
GANFET N-CH

GANFET N-CH

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IGLD60R070D1AUMA3 448-IGLD60R070D1AUMA3TR-ND 2732749 278-IGLD60R070D1AUMA3 IGLD60R070D1AUMA3
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT3 PG-LSON-8 8-LDFN Exposed Pad PG-LSON-8-1 Tape & Reel (TR) Surface Mount
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material Gallium Nitride
Unlock Full Specs
to access all available technical data