N-Channel 600V 15A (Tc) 114W (Tc) Surface Mount PG-LSON-8-1
GANFET N-CH 600V 15A LSON-8
MOSFET 600V CoolGaN Power Transistor
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IGLD60R070D1AUMA1TR-ND | IGLD60R070D1AUMA1 | IGLD60R070D1AUMA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |