APEM Components, Inc. Pushbutton Switches MJTP1122B

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MJTP1122B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MJTP1122B
Pushbutton Switches MJTP1122B
Tact Switch

Tact Switch

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
MJTP1122B
Tactile Switches MJTP1122B
Tactile Switches SW TACT SPST 50MA 12VDC 6MM SMD

Tactile Switches SW TACT SPST 50MA 12VDC 6MM SMD

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
MJTP1122B
Switches - Tactile Switches MJTP1122B
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number MJTP1122B MJTP1122B MJTP1122B
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
B3J Hinged Tactile Switch - B3J-3200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details