NKK Switches Illuminated Ultra-Thin Process Sealed Tactile JF15RP2CE

Description
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Request a Quote Datasheet
Description
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Ultra-Thin Process Sealed Tactile - JF15RP2CE - NKK Switches
Scottsdale, AZ, United States
Illuminated Ultra-Thin Process Sealed Tactile
JF15RP2CE
Illuminated Ultra-Thin Process Sealed Tactile JF15RP2CE
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.

JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches

  • Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing.
  • Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life.
  • Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering.
  • Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Supplier's Site Datasheet
Tactile Switches - 2300-JF15RP2CE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JF15RP2CE
Tactile Switches 2300-JF15RP2CE
ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE

ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
JF15RP2CE
Tactile Switches JF15RP2CE
Tactile Switches ULTRA THIN TACTILE ILLUMINATED/PC

Tactile Switches ULTRA THIN TACTILE ILLUMINATED/PC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JF15RP2CE
Switches - Tactile Switches JF15RP2CE
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JF15RP2CE 2300-JF15RP2CE JF15RP2CE JF15RP2CE
Product Name Illuminated Ultra-Thin Process Sealed Tactile Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole Solder Pin
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2085-CB - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
6mm Tactile - HP0315AFKP2 - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15HLPF - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Hardware - AT4078E - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details