E-Switch, Inc. Switches - Tactile Switches LL1105WF065Q

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
LL1105WF065Q
Switches - Tactile Switches LL1105WF065Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
LL1105WF065Q
Tactile Switches LL1105WF065Q
Tactile Switches Long Life Tact Sw SPST-NO 0.05A 12V

Tactile Switches Long Life Tact Sw SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number LL1105WF065Q LL1105WF065Q
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.1 lbs (0.0650 kg) 0.1 lbs (0.0612 kg)
Max. Actuating Force 0.1 lbs (0.0650 kg) 0.1 lbs (0.0612 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3FS-4 SMD Tactile Switch - B3FS-4092P-B - Aratas America LLC
Specs
Switch Dimensions 7 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers
Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Light Touch Miniature Pushbutton - EB2011-E-J21A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details