NKK Switches Illuminated Ultra-Thin Process Sealed Tactile JF15RP3DE

Description
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Request a Quote Datasheet
Description
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Ultra-Thin Process Sealed Tactile - JF15RP3DE - NKK Switches
Scottsdale, AZ, United States
Illuminated Ultra-Thin Process Sealed Tactile
JF15RP3DE
Illuminated Ultra-Thin Process Sealed Tactile JF15RP3DE
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.

JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches

  • Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing.
  • Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life.
  • Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering.
  • Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Supplier's Site Datasheet
Tactile Switches - 2300-JF15RP3DE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JF15RP3DE
Tactile Switches 2300-JF15RP3DE
ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE

ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
JF15RP3DE
Tactile Switches JF15RP3DE
Tactile Switches OFF(ON) SPOT ILL YLW LED ORNG SCULPT ACTR

Tactile Switches OFF(ON) SPOT ILL YLW LED ORNG SCULPT ACTR

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JF15RP3DE
Switches - Tactile Switches JF15RP3DE
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JF15RP3DE 2300-JF15RP3DE JF15RP3DE JF15RP3DE
Product Name Illuminated Ultra-Thin Process Sealed Tactile Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole Solder Pin
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
View Details
Light Touch Miniature Pushbutton - EB2065-B-J30 - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2065-BA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers
Low Profile Process Sealed Tactile - JB15KP-5H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers