The JF15SP4F is a member of the JF series of ultra-thin, sealed tactile switches, with a 5mm profile from PCB to top of actuator. It features a piano actuator with a total travel of 0.8mm, a nominal operating force of 2.0N, and a contact resistance of 50 milliohms maximum. The switch has a 500,000-cycle electrical and mechanical life, operates between -25°C and +85°C, and uses crimped terminals conforming to a 2.54mm PCB grid. The housing is square, with a flat design enabling side-by-side mounting. The actuator is green, and the case and seal are constructed from glass fiber reinforced polyamide and nitrile butadiene rubber, respectively. It is designed for low-voltage, low-current logic-level circuits and supports wave soldering.
JF-Series Ultra-Thin Process Sealed Tactiles
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches OFF-(ON) SQUARE BODY GREEN PIANO ACTUATOR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15SP4F | 2300-JF15SP4F | JF15SP4F | JF15SP4F | JF15SP4F |
| Product Name | Ultra-Thin Process Sealed Tactile | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) |