Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
Product Name | Notes |
---|---|
one-way flow control valve CPV10-BS-GRZ-V-M7 For valve terminal CPV. Materials note=Conforms to RoHS | |
one-way flow control valve CPV14-BS-GRZ-V-1/8 For valve terminal CPV. Materials note=Conforms to RoHS | |
solenoid coil BMSFW-120/60-CSA Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
solenoid valve CPV10-M11H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV10-M1H-2OLS-2GLS- K-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,... | |
solenoid valve CPV10-M1H-2OLS-2GLS- M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,... | |
solenoid valve CPV10-M1H-2OLS-2GLS- M7-B-EX For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed, ATEX design. Valve function=2x2/2... | |
solenoid valve CPV10-M1H-2X2-GLS-K- M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV10-M1H-2X2-GLS-M7 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve size=10... | |
solenoid valve CPV10-M1H-2X2-GLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed, ATEX design. Valve function=2x2/2 closed, monostable, Type of actuation=electrical... | |
solenoid valve CPV10-M1H-2X3-GLS-K- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV10-M1H-2X3-GLS-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10... | |
solenoid valve CPV10-M1H-2X3-GLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed, ATEX design. Valve function=2x3/2 closed, monostable, Type of actuation=electrical... | |
solenoid valve CPV10-M1H-2X3-GLS-Y- M7 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0,1 - 10 bar | |
solenoid valve CPV10-M1H-2X3-GLS-Y- M7-B-EX Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0,1 - 10 bar | |
solenoid valve CPV10-M1H-2X3-OLS-K- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=2x3/2 open, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV10-M1H-2X3-OLS-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=2x3/2 open, monostable, Type of actuation=electrical , Valve size=10... | |
solenoid valve CPV10-M1H-2X3-OLS-M7 -B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open, ATEX design. Valve function=2x3/2 open, monostable, Type of actuation=electrical... | |
solenoid valve CPV10-M1H-3OLS-3GLS- K-M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x3/2 open/closed, monostable,... | |
solenoid valve CPV10-M1H-3OLS-3GLS- M7 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x3/2 open/closed, monostable,... | |
solenoid valve CPV10-M1H-3OLS-3GLS- M7-B-EX For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed, ATEX design. Valve function=2x3/2... | |
solenoid valve CPV10-M1H-5JS-K-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV10-M1H-5JS-M7 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV10-M1H-5JS-M7-B-E X For valve terminal CPV, ATEX design. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0 - 10 bar... | |
solenoid valve CPV10-M1H-5LS-K-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV10-M1H-5LS-M7 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV10-M1H-5LS-M7-B-E X For valve terminal CPV, ATEX design. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=400 l/min, Operating pressure=0 - 10 bar... | |
solenoid valve CPV14-M1H-2OLS-2GLS- 1/8 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,... | |
solenoid valve CPV14-M1H-2OLS-2GLS- K-1/8 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,... | |
solenoid valve CPV14-M1H-2X2-GLS-1/ 8 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV14-M1H-2X2-GLS-K- 1/8 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV14-M1H-2X3-GLS-1/ 8 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV14-M1H-2X3-GLS-K- 1/8 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV14-M1H-2X3-OLS-1/ 8 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV14-M1H-2X3-OLS-K- 1/8 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV14-M1H-3OLS-3GLS- 1/8 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=3/2 open/closed, monostable,... | |
solenoid valve CPV14-M1H-3OLS-3GLS- K-1/8 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=3/2 open/closed, monostable,... | |
solenoid valve CPV14-M1H-5JS-1/8 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV14-M1H-5JS-K-1/8 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV14-M1H-5LS-1/8 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV14-M1H-5LS-K-1/8 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV18-M1H-2OLS-2GLS- 1/4 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable,... | |
solenoid valve CPV18-M1H-2X2-GLS-1/ 4 For valve terminal CPV. The valve housing contains two 2/2-way valves, both of which are normally closed. Valve function=2x2/2 closed, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV18-M1H-2X3-GLS-1/ 4 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally closed. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV18-M1H-2X3-OLS-1/ 4 For valve terminal CPV. The valve housing contains two 3/2-way valves, both of which are normally open. Valve function=3/2 open, monostable, Type of actuation=electrical , Valve... | |
solenoid valve CPV18-M1H-3OLS-3GLS- 1/4 For valve terminal CPV. The valve housing contains two 3/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x3/2 open/closed, monostable,... | |
solenoid valve CPV18-M1H-5/3GS-1/4 For valve terminal CPV. The valve housing contains one 5/3-way valve, which is normally closed. Valve function=5/3 closed, Type of actuation=electrical , Valve size=18 mm, Standard nominal... | |
solenoid valve CPV18-M1H-5JS-1/4 For valve terminal CPV. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=18 mm, Standard nominal flow rate=1600 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPV18-M1H-5LS-1/4 For valve terminal CPV. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=18 mm, Standard nominal flow rate=1600 l/min, Operating pressure=-0,9 - 10 bar | |
solenoid valve CPVSC1-M1H-D-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-D-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-D-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-D-P For valve terminal CPV-SC. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-D-P-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-D-P-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-D-P-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-D-P-QAC For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-D-P-QBC For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-D-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-D-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-J-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-J-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-J-P For valve terminal CPV-SC. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-J-P-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-J-P-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-J-P-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-J-P-QA For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-J-P-QB For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-J-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-J-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-J-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-K-H-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-K-H-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-K-H-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-K-P For valve terminal CPV-SC. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-K-P-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-K-P-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-K-P-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-K-P-QAC For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-K-P-QBC For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-K-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-K-T-Q3C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-K-T-Q4C For valve terminal CPV-SC, QS push-in connector. Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7... | |
solenoid valve CPVSC1-M1H-M-H-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-M-H-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-M-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-M-P For valve terminal CPV-SC. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-M-P-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-M-P-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-M-P-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-M-P-QA For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-M-P-QB For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-M-T-M5 For valve terminal CPV-SC, M5 connection. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar | |
solenoid valve CPVSC1-M1H-M-T-Q3 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
solenoid valve CPVSC1-M1H-M-T-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar... | |
Clean Design sub-base valve Easy-to-clean design Individual valve for Clean Design Can be used in the food zone (based on standard EN 1672-2) | |
Universally applicable individual valve High flow rate relative to its size |
Next >> |