1-1355524-3 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1-1355524-3
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF10
Configuration Features Compatible With Connector Code : A Number of Positions : 12
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF10
Configuration Features Compatible With Connector Code : A Number of Positions : 12
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PBT GF10
Configuration Features Compatible With Connector Code : A Number of Positions : 12
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Box
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF10
Configuration Features
Compatible With Connector Code : A
Number of Positions : 12
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Box
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Usage Conditions
Operating Temperature (Max) : 80 DEGC [176 DEGF ]
Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]