TE Connectivity Automotive Connector Caps & Covers 1011-262-0305

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1011-262-0305 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1011-262-0305
Automotive Connector Caps & Covers 1011-262-0305
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 3

Mechanical Attachment


  • Strain Relief : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Backshell

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1011-262-0305
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726863 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details