1418916-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1418916-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 7, 4
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 120 DEGC , 140 DEGC [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 140 DEGC , -40 - 120 DEGC [-40 - 248 DEGF , -40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 7, 4
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 120 DEGC , 140 DEGC [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 140 DEGC , -40 - 120 DEGC [-40 - 248 DEGF , -40 - 284 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 7, 4
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 120 DEGC , 140 DEGC [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 140 DEGC , -40 - 120 DEGC [-40 - 248 DEGF , -40 - 284 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PA 6
Configuration Features
Number of Positions : 7, 4
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bag
Product Type Features
Protection & Strain Relief Accessory Type : Backshell