TE Connectivity Automotive Connector Caps & Covers 1-2278196-1

Description
Body Features Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : F, A, E Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : F, A, E Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2278196-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2278196-1
Automotive Connector Caps & Covers 1-2278196-1
Body Features Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : F, A, E Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : PBT GF

Configuration Features


  • Compatible With Connector Code : F, A, E
  • Number of Positions : 32

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2278196-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products