TE Connectivity
Automotive Connector Caps & Covers
1-2141847-3
Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF30
Configuration Features Compatible With Connector Code : C Number of Positions : 36
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 900
Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 110 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 105 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF30
Configuration Features Compatible With Connector Code : C Number of Positions : 36
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 900
Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 110 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 105 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Green Primary Product Material : PBT GF30
Configuration Features Compatible With Connector Code : C Number of Positions : 36
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 900
Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 110 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 105 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Primary Product Color : Green
- Primary Product Material : PBT GF30
Configuration Features
- Compatible With Connector Code : C
- Number of Positions : 36
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 900
Usage Conditions
- Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 110 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 105 DEGC [248 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
1-2141847-3 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data