1-2481164-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1-2481164-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A - C Number of Positions : 36
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A - C Number of Positions : 36
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PA 66 GF
Configuration Features Compatible With Connector Code : A - C Number of Positions : 36
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Violet
Primary Product Material : PA 66 GF
Configuration Features
Compatible With Connector Code : A - C
Number of Positions : 36
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly
Sealable : No
Usage Conditions
Compatible With Connector Style : Housing For Female Terminals
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]