TE Connectivity
Automotive Connector Caps & Covers
1418918-1
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 4, 7
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 120 DEGC , 140 DEGC [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 140 DEGC , -40 - 120 DEGC [-40 - 248 DEGF , -40 - 284 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 4, 7
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 120 DEGC , 140 DEGC [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 140 DEGC , -40 - 120 DEGC [-40 - 248 DEGF , -40 - 284 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 4, 7
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Carton
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 120 DEGC , 140 DEGC [284 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 140 DEGC , -40 - 120 DEGC [-40 - 248 DEGF , -40 - 284 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 90
- Primary Product Color : Black
- Primary Product Material : PA 6
Configuration Features
- Number of Positions : 4, 7
Mechanical Attachment
Packaging Features
- Packaging Method : Carton
Product Type Features
- Protection & Strain Relief Accessory Type : Backshell
Usage Conditions
- Operating Temperature (Max) : 120 DEGC , 140 DEGC [284 DEGF , 248 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC , -40 - 120 DEGC [-40 - 248 DEGF , -40 - 284 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
1418918-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data