Body Features Primary Product Color : Black Primary Product Material : TPE
Dimensions Sealing Diameter Range : 27 - 28 MM [1.06 - 1.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Cable Entry Plate Product Type : Large Grommet Number of Cable Entries : 1
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : TPE
Dimensions Sealing Diameter Range : 27 - 28 MM [1.06 - 1.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Cable Entry Plate Product Type : Large Grommet Number of Cable Entries : 1
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : TPE
Dimensions Sealing Diameter Range : 27 - 28 MM [1.06 - 1.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Box Packaging Quantity : 10
Product Type Features Cable Entry Plate Product Type : Large Grommet Number of Cable Entries : 1
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : TPE
Dimensions
Sealing Diameter Range : 27 - 28 MM [1.06 - 1.1 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Box
Packaging Quantity : 10
Product Type Features
Cable Entry Plate Product Type : Large Grommet
Number of Cable Entries : 1
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]