TE Connectivity Automotive Connector Caps & Covers 1-2311123-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag & Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag & Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2311123-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2311123-1
Automotive Connector Caps & Covers 1-2311123-1
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag & Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ]

Industry Standards


  • IP Rating : IPX9K
  • UL Flammability Rating : UL 94HB

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2311123-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products