Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Configuration Features Number of Positions : 24
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Configuration Features Number of Positions : 24
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic
Configuration Features Number of Positions : 24
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Thermoplastic
Configuration Features
Number of Positions : 24
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Product Type Features
Connector Cover Type : Hermaphroditic
Product Profile : Standard
Protection & Strain Relief Accessory Type : Cover
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]