1-1355796-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1-1355796-1
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : A Number of Positions : 22
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : A Number of Positions : 22
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : A Number of Positions : 22
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Cable Exit Angle : 180°
Primary Product Color : Black
Primary Product Material : PBT GF
Configuration Features
Compatible With Connector Code : A
Number of Positions : 22
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Packaging Features
Packaging Method : Carton
Packaging Quantity : 500
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly