1-2344452-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1-2344452-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66
Mechanical Attachment Strain Relief : With
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Orange
Primary Product Material : PA 66
Mechanical Attachment
Strain Relief : With
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover