1379095-3 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1379095-3
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : 1 Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1500
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : 1 Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1500
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PBT GF20
Configuration Features Compatible With Connector Code : 1 Number of Positions : 12
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1500
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF20
Configuration Features
Compatible With Connector Code : 1
Number of Positions : 12
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Box
Packaging Quantity : 1500
Product Type Features
Protection & Strain Relief Accessory Type : Shield Assembly
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]