1-1326226-0 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1-1326226-0
Description
Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF
Configuration Features Compatible With Connector Code : A Number of Positions : 32
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Body Features
Cable Exit Angle : 70°
Primary Product Color : Black
Primary Product Material : Nylon GF
Configuration Features
Compatible With Connector Code : A
Number of Positions : 32
Mechanical Attachment
Strain Relief : With
Other
Serviceable : No
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Protection & Strain Relief Accessory Type : Shield Assembly