0528-001-5005 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers0528-001-5005
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black
Configuration Features Number of Positions : 50
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black
Configuration Features Number of Positions : 50
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black
Configuration Features Number of Positions : 50
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Black
Configuration Features
Number of Positions : 50
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Package
Product Type Features
Protection & Strain Relief Accessory Type : Backshell
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]