Body Features Primary Product Color : Red
Dimensions Compatible Conductor Diameter Range : 33.6 - 185 MM [.511 - .708 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 25
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Conductor, Lead
Usage Conditions Installation Condition : De-Energized Required
Body Features
- Primary Product Color : Red
Dimensions
- Compatible Conductor Diameter Range : 33.6 - 185 MM [.511 - .708 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Conductor, Lead
Usage Conditions
- Installation Condition : De-Energized Required