Dimensions Insulator Core Diameter Range : 50.8 MM [2 INCH ]
Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Equipment : Post Insulator
Product Type Features LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : Replacement Hose Clip
Dimensions
- Insulator Core Diameter Range : 50.8 MM [2 INCH ]
Electrical Characteristics
- LV/MV Insulating Cover Voltage Class (KV) : ≤ 36
Operation/Application
- Equipment : Post Insulator
Product Type Features
- LV/MV Insulating Cover Product Type : Birdcap
- LV/MV Insulating Cover Technology : Cold Applied
- Material System : Replacement Hose Clip