TE Connectivity Automotive Connector Caps & Covers 1011-237-0405

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1011-237-0405 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1011-237-0405
Automotive Connector Caps & Covers 1011-237-0405
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Backshell Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 4

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Backshell

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1011-237-0405
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391683 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details