Amphenol Aerospace Corporation Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 10 20 30 40 42 43 44 45 46 47 48 49 50 51 52 53 54 60 70 80 89
Product Name Notes
Amphenol Aerospace is the leader in interconnect systems for aerospace/harsh environment applications. MIL-DTL-38999, MIL-C-26482, MIL-5015 as well as proprietary cylindricals can incorporate pc tail contacts. Jam nut (D hole) or...
The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability "O" ring sealing, thread Threaded coupling Visual...
Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance...
High speed, low cost board assembly Elimination of soldering thermal stress No cold soldered joints No short circuits by soldered connections No cleaning of excess flux Optional contact for piercing...

<< Prev Next >>