Amphenol Aerospace Corporation Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 30 40 50 60 70 80 86 87 88 89 90 91 92 93
Product Name Notes
• Clamping voltage as low as 11.9 volts • Low capacitance – suitable for high frequency applications • Unipolar or bipolar – using existing proven diode technology • Protection for...
• Filter connector size package • Protection for 14, 31, 38 DC voltage circuits • Radiation hardened • No additional circuits required • Low impedance • Increased reliability • Nanosecond...
MIL-C-83723 SERIES Ill-HIGH TEMPERATURE Using MIL-C-83723 Series Ill design concepts, Pyle-National has also developed a series of High Temperature firewall connectors, that are capable of operation at 260" C/500° F.
The Amphenol® Energy Shunting Assembly (ESA) is a simple, compact unit which provides lightning and electromagnetic pulse (EMP) protection of systems in which many signal lines enter sensitive electronic equipment.
These jam nut or wall mount style connectors offer lighter weights than glass fused steel hermetics. They feature 1x10-5 minimum leak rates when properly installed. This, combined with crimp insertable...
Aluminum Shells in threaded or bayonet coupling, proprietary (ZZY or ZZW), or supplied to military Classes R and G General purpose, environmentally resistant Square flange or single hole receptacles, and...
100% scoop-proof design - basic MIL-DTL-38999 Series I lengths Standard mounting dimensions - MIL-DTL-38999, Series III dimensions Compliance with European Specifications - PAN64333-2, LN29729, BS9522F0012, VG96912 Shell components are aluminum...
High degree of differential torque No settling back to the next ratchet tooth Completely intermateable with all existing MIL-DTL-38999 Series III connectors Offers advantage in inaccessible, hard to reach area...

<< Prev Next >>