MIL SPEC CIR CONN, RCPT, 13-2, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08AK4926 |
| Product Name | Mil Spec Cir Conn, Rcpt, 13-2, Crimp; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |