Amphenol Aerospace Corporation Circular Connector Assemblies CL90555DT44413S

Description
8 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
8 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90555DT44413S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90555DT44413S-ND
Circular Connector Assemblies 1178-CL90555DT44413S-ND
8 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

8 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 8Pos, 44-13; Product Range Amphenol Aerospace - 83AH7581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, 44-13; Product Range Amphenol Aerospace
83AH7581
Circular Connector, Rcpt, 8Pos, 44-13; Product Range Amphenol Aerospace 83AH7581
CIRCULAR CONNECTOR, RCPT, 8POS, 44-13; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

CIRCULAR CONNECTOR, RCPT, 8POS, 44-13; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90555DT44413S-ND 83AH7581
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 8Pos, 44-13; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data