Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III 88-569762-35P

Description
TVP00RW-11-35P W/ PC CONT
Request a Quote Datasheet
Description
TVP00RW-11-35P W/ PC CONT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 88-569762-35P - PEI-Genesis
Philadelphia, PA, United States
TVP00RW-11-35P W/ PC CONT

TVP00RW-11-35P W/ PC CONT

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569762-35P
MIL Spec Connector - MIL-DTL-38999 III 88-569762-35P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569762-35P
MIL Spec Connector - MIL-DTL-38999 III 88-569762-35P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 11, 13 Position, Panel; Product Range Amphenol Aerospace - 96K1917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 11, 13 Position, Panel; Product Range Amphenol Aerospace
96K1917
Circular Connector Receptacle Size 11, 13 Position, Panel; Product Range Amphenol Aerospace 96K1917
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 13 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 13 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 88-569762-35P 88-569762-35P 96K1917
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle Size 11, 13 Position, Panel; Product Range Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220013-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details