Amphenol Aerospace Corporation Circular Connector Assemblies CL90555FS32413S

Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CL90555FS32413S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CL90555FS32413S-ND
Circular Connector Assemblies 1178-CL90555FS32413S-ND
5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

5 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 5Pos, 32-13; Product Range Amphenol Aerospace - 83AH7585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, 32-13; Product Range Amphenol Aerospace
83AH7585
Circular Connector, Rcpt, 5Pos, 32-13; Product Range Amphenol Aerospace 83AH7585
CIRCULAR CONNECTOR, RCPT, 5POS, 32-13; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

CIRCULAR CONNECTOR, RCPT, 5POS, 32-13; Product Range:Class L Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CL90555FS32413S-ND 83AH7585
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 5Pos, 32-13; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data