Amphenol Aerospace Corporation Circular Connector Assemblies CF-594721-04S

Description
4 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-CF-594721-04S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-CF-594721-04S-ND
Circular Connector Assemblies 1178-CF-594721-04S-ND
4 Position Circular Connector Receptacle, Female Sockets Crimp

4 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 21-4, Crimp; Product Range Amphenol Aerospace - 08AK4937 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 21-4, Crimp; Product Range Amphenol Aerospace
08AK4937
Mil Spec Cir Conn, Rcpt, 21-4, Crimp; Product Range Amphenol Aerospace 08AK4937
MIL SPEC CIR CONN, RCPT, 21-4, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 21-4, CRIMP; Product Range:CF Tri-Start Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-CF-594721-04S-ND 08AK4937
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 21-4, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-2427-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details