Amphenol Aerospace Corporation Circular Connector Assemblies BTY-1712-03P1D

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-BTY-1712-03P1D-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-BTY-1712-03P1D-ND
Circular Connector Assemblies 1178-BTY-1712-03P1D-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 12-3, Box Mount; Product Range Amphenol Aerospace - 08AJ1877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-3, Box Mount; Product Range Amphenol Aerospace
08AJ1877
Circular Conn, Rcpt, 12-3, Box Mount; Product Range Amphenol Aerospace 08AJ1877
CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 12-3, BOX MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-BTY-1712-03P1D-ND 08AJ1877
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 12-3, Box Mount; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details