Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace D38999/20FA98AB

Description
TV 3C 3#20 PIN RECP NI
Request a Quote Datasheet
Description
TV 3C 3#20 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FA98AB - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 PIN RECP NI

TV 3C 3#20 PIN RECP NI

Buy Now
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace - 96J1829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace
96J1829
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace 96J1829
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FA98AB 96J1829
Product Name Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Ribbon Cable Connectors - 1658623-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers