Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace D38999/20FB99PB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace - 56K8504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace
56K8504
Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace 56K8504
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 7 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K8504
Product Name Circular Connector, Receptacle, Size 11, 7 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details