TV07RW-9-98S W/ PC CON
CONNECTOR
CONNECTOR
JAM NUT CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 88-569781-98S | 88-569781-98S | 07P6199 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Jam Nut Connector, Receptacle, Size 9, 3 Position, Panel; Product Range Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |