Amphenol Aerospace Corporation Mil Spec Circular Connectors D38999/20FB98SN

Description
TV FLANGE MT RECEP 6W E/NICK
Request a Quote Datasheet
Description
TV FLANGE MT RECEP 6W E/NICK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 2804811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2804811
Mil Spec Circular Connectors 2804811
TV FLANGE MT RECEP 6W E/NICK

TV FLANGE MT RECEP 6W E/NICK

Supplier's Site
 - Amphenol D38999/20FB98SN - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#20 SKT RECP NI

TV 6C 6#20 SKT RECP NI

Buy Now
Circular Connector Assemblies - AD38999/20FB98SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20FB98SN-ND
Circular Connector Assemblies AD38999/20FB98SN-ND
6 Position Circular Connector Receptacle, Female Sockets Crimp

6 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace - 96J1844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace
96J1844
Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace 96J1844
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Amphenol Aerospace - 28W5939 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Amphenol Aerospace
28W5939
Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Amphenol Aerospace 28W5939
CIRCULAR CONN, RCPT, 11-98, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-98, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2804811 Amphenol D38999/20FB98SN AD38999/20FB98SN-ND 96J1844 28W5939
Product Name Mil Spec Circular Connectors Circular Connector Assemblies Circular Connector, Receptacle, Size 11, 6 Position, Wall; Military Specification Amphenol Aerospace Circular Conn, Rcpt, 11-98, Wall Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Female / Jack Female / Jack
Coupling Threaded Threaded
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products