Amphenol Aerospace Corporation Circular Connector Assemblies BTY-1414-15P1D

Description
15 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote
Description
15 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 14-15, Solder Mount (part number 08AJ1874) is designed for hermetic applications, featuring a threaded coupling style. It is compliant with military specifications (M83723/90) and is suitable for commercial use as well. The receptacle includes fused compression glass sealed inserts that provide environmental moisture sealing, making it ideal for applications requiring protection against moisture. The connector supports solder pin contacts and is available in various shell sizes, ensuring compatibility with different panel thicknesses. This product is particularly relevant for engineers seeking reliable and durable connection solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 14-15, Solder Mount (part number 08AJ1874) is designed for hermetic applications, featuring a threaded coupling style. It is compliant with military specifications (M83723/90) and is suitable for commercial use as well. The receptacle includes fused compression glass sealed inserts that provide environmental moisture sealing, making it ideal for applications requiring protection against moisture. The connector supports solder pin contacts and is available in various shell sizes, ensuring compatibility with different panel thicknesses. This product is particularly relevant for engineers seeking reliable and durable connection solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-BTY-1414-15P1D-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-BTY-1414-15P1D-ND
Circular Connector Assemblies 1178-BTY-1414-15P1D-ND
15 Position Circular Connector Receptacle, Male Pins Solder Cup

15 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 14-15, Solder Mount; Product Range Amphenol Aerospace - 08AJ1874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-15, Solder Mount; Product Range Amphenol Aerospace
08AJ1874
Circular Conn, Rcpt, 14-15, Solder Mount; Product Range Amphenol Aerospace 08AJ1874
CIRCULAR CONN, RCPT, 14-15, SOLDER MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

CIRCULAR CONN, RCPT, 14-15, SOLDER MOUNT; Product Range:Hermetic Circular Connectors; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-BTY-1414-15P1D-ND 08AJ1874
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 14-15, Solder Mount; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Plug, solder terminal, DIN Plug/Socket - 4850.1310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers