Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20FA35SC

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/20FA35SC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20FA35SC-ND
Circular Connector Assemblies 1178-D38999/20FA35SC-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol D38999/20FA35SC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D SKT RECP NI

TV 6C 6#22D SKT RECP NI

Buy Now
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace - 03M7655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
03M7655
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace 03M7655
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/20FA35SC-ND Amphenol D38999/20FA35SC 03M7655
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers