Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III 88-569764-18S

Description
TVP00RW-15-18S W/ PC CON
Request a Quote Datasheet
Description
TVP00RW-15-18S W/ PC CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 88-569764-18S - PEI-Genesis
Philadelphia, PA, United States
TVP00RW-15-18S W/ PC CON

TVP00RW-15-18S W/ PC CON

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569764-18S
MIL Spec Connector - MIL-DTL-38999 III 88-569764-18S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
88-569764-18S
MIL Spec Connector - MIL-DTL-38999 III 88-569764-18S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 15, 18 Position, Panel; Product Range Amphenol Aerospace - 92P7240 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 15, 18 Position, Panel; Product Range Amphenol Aerospace
92P7240
Circular Connector Receptacle Size 15, 18 Position, Panel; Product Range Amphenol Aerospace 92P7240
CIRCULAR CONNECTOR RECEPTACLE SIZE 15, 18 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 15, 18 POSITION, PANEL; Product Range:88 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 88-569764-18S 88-569764-18S 92P7240
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle Size 15, 18 Position, Panel; Product Range Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF08-S4LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers